Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 8A 32-TFQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-LT8646SEV#PBF-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 32-TFQFN Exposed Pad |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.9700 to 65 volts |