IC REG BUCK 3.3V 5A 20QFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-LT8640AJUDCM-3.3#PBF-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; 20-WFQFN Exposed Pad, 18 Leads |
| Special Features | Synchronous Rectification |
| Output Voltage | 3.3 volts |