IC REG BUCK ADJ 4A 20LQFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-LT8624SAV#TRPBFDKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 20-TFQFN Exposed Pad |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.0 to 17.5 volts |