DigiKey Voltage Regulators - DC DC Switching Regulators 505-LT8471EFE#PBF-ND

Description
"Buck, Boost, Flyback, SEPIC Switching Regulator IC Positive or Negative Adjustable 2.6V 2 Output 1.35A (Switch), 2.1A (Switch) 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Request a Quote Datasheet
Description
"Buck, Boost, Flyback, SEPIC Switching Regulator IC Positive or Negative Adjustable 2.6V 2 Output 1.35A (Switch), 2.1A (Switch) 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 505-LT8471EFE#PBF-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
505-LT8471EFE#PBF-ND
Voltage Regulators - DC DC Switching Regulators 505-LT8471EFE#PBF-ND
"Buck, Boost, Flyback, SEPIC Switching Regulator IC Positive or Negative Adjustable 2.6V 2 Output 1.35A (Switch), 2.1A (Switch) 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

"Buck, Boost, Flyback, SEPIC Switching Regulator IC Positive or Negative Adjustable 2.6V 2 Output 1.35A (Switch), 2.1A (Switch) 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number 505-LT8471EFE#PBF-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Boost
Output Voltage Type Adjustable / Variable
Package Type Other; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Special Features Multiple Outputs
Output Voltage 2.6 to 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 161-LT8609AJDDM-3.3#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; 10-WFDFN Exposed Pad
View Details
DC DC Switching Controllers - 161-LTC7841EUHE#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Boost
Package Type Other; 36-WFQFN Exposed Pad
Special Features Synchronous Rectification
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LTC3310SEV-1#WPBF-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 18-TFQFN Exposed Pad
View Details
Voltage Regulators - DC DC Switching Regulators - 175-MAX1595EUA33+TDKR-ND - DigiKey
Specs
Output Voltage Type Fixed
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Voltage 3.3 volts
View Details