IC GATE DRVR HALF-BRIDGE 12WLCSP
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 505-LT8418ACBZ-R7DKR-ND |
| Product Name | Gate Drivers |
| Driver Type | Dual Gate Driver |
| Output Configuration | Noninverting |
| Output Current | 8 amps |
| Supply Voltage | 3.85 to 5.5 volts |
| Rise Time | 2.5 ns |