Series Voltage Reference IC Fixed 2.5V V ±0.2% 20mA 3-DFN (2x2)
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 505-LT6660HCDC-2.5#TRMPBFTR-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | Other; 3-WFDFN Exposed Pad |
| TC | 20 ppm/C |
| IQ | 0.1750 mA |