IC VREF SERIES 6V 0.1% 16MSOP
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 505-LT6658BIMSE-2.5#TRPBFDKR-ND |
| Product Name | Voltage Reference |
| Type | Series, Dual |
| Package Type | Other; "16-TFSOP (0.118"", 3.00mm Width) Exposed Pad" |
| TC | 20 ppm/C |
| IQ | 3 mA |