Series Voltage Reference IC Fixed 2.048V V ±0.1% 10mA 8-CLCC (5x5)
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 505-LT6654BHLS8-2.048#PBF-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | Other; 8-CLCC |
| TC | 20 ppm/C |
| IQ | 0.6000 mA |