Series Voltage Reference IC Fixed 0.4V V ±1% 200µA TSOT-23-5
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 505-LT6650IS5#TRMPBFDKR-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 |
| TC | 30 ppm/C |
| IQ | 0.0150 mA |