Buck Switching Regulator IC Positive Fixed 5V 1 Output 700mA 16-WFQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-LT3689IUD-5#PBF-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; 16-WFQFN Exposed Pad |
| Output Voltage | 5 volts |