DigiKey
Voltage Regulators - DC DC Switching Regulators
505-LT3663EDCB-5#TRMPBFDKR-ND
Description
IC REG BUCK 5V 1.2A 8DFN
Request a Quote
Email Supplier
Datasheet
Description
IC REG BUCK 5V 1.2A 8DFN
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
505-LT3663EDCB-5#TRMPBFDKR-ND |
|
Product Name
|
Voltage Regulators - DC DC Switching Regulators |
|
Configuration / Function
|
Buck
|
|
Output Voltage Type
|
Fixed
|
|
Package Type
|
Other; 8-WFDFN Exposed Pad
|
|
Output Voltage
|
5 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Output Voltage
150 volts
IOUT
0.2600 amps
View Details
Configuration / Function
Buck
Package Type
Other; "38-TFSOP (0.173"", 4.40mm Width) Exposed Pad"
IOUT
2.7 amps
View Details
Configuration / Function
Buck
Package Type
Other; 12-WFDFN Exposed Pad
fsw
50 to 850 kHz
View Details
Configuration / Function
Buck
Output Voltage Type
Adjustable / Variable
Package Type
Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details