Boost, Buck-Boost Switching Regulator IC Positive and Negative (Dual Rail) Fixed ±5V 2 Output 285mA (Switch), 490mA (Switch) 16-WFQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-LT3582EUD-5#TRPBFTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost; Buck-Boost |
| Output Voltage Type | Fixed |
| Package Type | Other; 16-WFQFN Exposed Pad |
| Special Features | Multiple Outputs |