DigiKey Voltage Regulators - DC DC Switching Regulators 505-LT3433EFE#PBF-ND

Description
"Buck-Boost Switching Regulator IC Positive Adjustable 3.3V 1 Output 500mA (Switch) 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Request a Quote Datasheet
Description
"Buck-Boost Switching Regulator IC Positive Adjustable 3.3V 1 Output 500mA (Switch) 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 505-LT3433EFE#PBF-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
505-LT3433EFE#PBF-ND
Voltage Regulators - DC DC Switching Regulators 505-LT3433EFE#PBF-ND
"Buck-Boost Switching Regulator IC Positive Adjustable 3.3V 1 Output 500mA (Switch) 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

"Buck-Boost Switching Regulator IC Positive Adjustable 3.3V 1 Output 500mA (Switch) 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number 505-LT3433EFE#PBF-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable
Package Type Other; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Output Voltage 3.3 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 161-LT3748MPMS-ND - DigiKey
Specs
Package Type Other; "16-TFSOP (0.118"", 3.00mm Width), 12 Leads"
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
DC DC Switching Controllers - 161-LTC7804HMSE#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Boost
Package Type Other; "16-TFSOP (0.118"", 3.00mm Width) Exposed Pad"
Special Features Synchronous Rectification
View Details
Voltage Regulators - DC DC Switching Regulators - 175-MAX16956AUBE/V+TTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
View Details
Voltage Regulators - DC DC Switching Regulators - 175-ADPL12006AFOA+-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 17-PowerWFQFN
View Details