IC REG LINEAR POS/NEG ADJ 22-DFN
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 505-LT3097ADJC#PBF-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive; Negative; Positive / Negative |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 22-WFDFN Exposed Pad |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |