Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 7-DDPAK
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 505-LT3089IR#PBF-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable |
| Package Type | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |