Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-7
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 505-LT3081HT7#PBF-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable |
| Package Type | TO-220; Other; TO-220-7 Formed Leads |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |