Linear Voltage Regulator IC Positive Adjustable 1 Output 1.1A TO-220-5 Flow 31
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 505-LT3080ET#31PBF-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable |
| Package Type | TO-220; Other; TO-220-5 Formed Leads |
| Special Features | Input Overcurrent Protection |