Linear Voltage Regulator IC Positive and Negative Adjustable 2 Output 150mA, 150mA 14-DFN (4x3)
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 505-LT3032IDE#TRPBFDKR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive; Negative; Positive / Negative |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 14-PowerWFDFN |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |