DigiKey Voltage Regulators - DC DC Switching Regulators 505-LT1941EFE#PBF-ND

Description
"Buck, Boost, SEPIC Switching Regulator IC Positive or Negative Adjustable 0.628V 3 Output 1.5A (Switch), 2A (Switch), 3A (Switch) 28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Request a Quote Datasheet
Description
"Buck, Boost, SEPIC Switching Regulator IC Positive or Negative Adjustable 0.628V 3 Output 1.5A (Switch), 2A (Switch), 3A (Switch) 28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 505-LT1941EFE#PBF-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
505-LT1941EFE#PBF-ND
Voltage Regulators - DC DC Switching Regulators 505-LT1941EFE#PBF-ND
"Buck, Boost, SEPIC Switching Regulator IC Positive or Negative Adjustable 0.628V 3 Output 1.5A (Switch), 2A (Switch), 3A (Switch) 28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

"Buck, Boost, SEPIC Switching Regulator IC Positive or Negative Adjustable 0.628V 3 Output 1.5A (Switch), 2A (Switch), 3A (Switch) 28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number 505-LT1941EFE#PBF-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Boost
Output Voltage Type Adjustable / Variable
Package Type Other; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Special Features Multiple Outputs
Output Voltage 0.6280 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 161-LT8580EDD#TRPBFDKR-ND - DigiKey
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type Other; 8-WFDFN Exposed Pad
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LTC3309BJV#TRMPBFDKR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 12-VFQFN Exposed Pad
View Details
DC DC Switching Controllers - 161-LTC7803IMSE#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; "16-TFSOP (0.118"", 3.00mm Width) Exposed Pad"
Special Features Synchronous Rectification
View Details
Voltage Regulators - DC DC Switching Regulators - 175-MAX1595EUA33+TTR-ND - DigiKey
Specs
Output Voltage Type Fixed
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Voltage 3.3 volts
View Details