Cuk Switching Regulator IC Negative Adjustable -1.255V 1 Output 1A SOT-23-5 Thin, TSOT-23-5
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-LT1931AIS5#TRMPBFDKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable |
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 |
| Output Voltage | -34 to -1.25 volts |
| IOUT | 1 amps |