DigiKey
Voltage Regulators - DC DC Switching Regulators
505-LT1912EDD#TRPBFCT-ND
Description
IC REG BUCK ADJ 2A 10DFN
Request a Quote
Email Supplier
Datasheet
Description
IC REG BUCK ADJ 2A 10DFN
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
505-LT1912EDD#TRPBFCT-ND |
|
Product Name
|
Voltage Regulators - DC DC Switching Regulators |
|
Configuration / Function
|
Buck
|
|
Output Voltage Type
|
Adjustable / Variable
|
|
Package Type
|
Other; 10-WFDFN Exposed Pad
|
|
Output Voltage
|
0.7900 to 20 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Function
Boost
Output Voltage Type
Adjustable / Variable
Package Type
SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)"
View Details
Configuration / Function
Buck; Boost
Output Voltage Type
Adjustable / Variable
Package Type
TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
Package Type
Other; "16-TFSOP (0.118"", 3.00mm Width), 12 Leads"
Operating Temperature
-55 to 150 C (-67 to 302 F)
View Details