Series Voltage Reference IC Fixed 2.5V V ±0.1% 5mA TSOT-23-6
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 505-LT1790BCS6-2.5#TRMPBFTR-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 |
| TC | 25 ppm/C |
| IQ | 0.0800 mA |