"Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.5A 16-SSOP (0.154"", 3.90mm Width)"
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-LT1766IGN-5#TRPBFTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)" |
| Output Voltage | 5 volts |