IC REG PUSH-PULL ADJ 1A 16SO
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-LT1533CS#TRPBFDKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable |
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" |
| Output Voltage | 1.25 to 30 volts |
| IOUT | 1 amps |