"Boost, Flyback Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 750mA (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-LT1316CMS8#TRPBFTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" |
| Output Voltage | 1.23 to 30 volts |