Buck, Boost, Flyback Switching Regulator IC Positive or Negative Adjustable 2.5V 1 Output 2A (Switch) TO-220-5
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-LT1076HVCT#06PBF-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | TO-220; Other; TO-220-5 |
| Output Voltage | 2.5 to 35 volts |