Series, Shunt, Buried Zener Voltage Reference IC Fixed 10V V ±0.5% 10mA 8-SO
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 505-LT1021DCS8-10#PBF-ND |
| Product Name | Voltage Reference |
| Type | Shunt / Zener; Buried-Zener |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" |
| TC | 20 ppm/C |
| IQ | 2 mA |