Linear Voltage Regulator IC Positive Adjustable 1 Output 125mA 14-PDIP
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 505-LT1020CN#PBF-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable |
| Package Type | DIP; Other; "14-DIP (0.300"", 7.62mm)" |
| Special Features | Input Overcurrent Protection |