RF Amplifier IC General Purpose 6GHz ~ 26.5GHz 24-CQFN (4x4)
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 505-HMC963LC4-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | General Purpose |
| Frequency Range | 6000 to 26500 MHz |
| Minimum Gain | 22 dB |
| Maximum Gain | 22 dB |