RF Amplifier IC VSAT 24GHz ~ 34GHz 32-LFCSP-CAV (5x5)
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 505-HMC943APM5ETRDKR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | VSAT |
| Frequency Range | 24000 to 34000 MHz |
| Minimum Gain | 23 dB |
| Maximum Gain | 23 dB |