DigiKey RF Amplifiers 505-HMC8412LP2FEDKR-ND

Description
RF Amplifier IC Radar 400MHz ~ 11GHz 6-LFCSP (2x2)
Request a Quote Datasheet
Description
RF Amplifier IC Radar 400MHz ~ 11GHz 6-LFCSP (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-HMC8412LP2FEDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC Radar 400MHz ~ 11GHz 6-LFCSP (2x2)

RF Amplifier IC Radar 400MHz ~ 11GHz 6-LFCSP (2x2)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-HMC8412LP2FEDKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 400 to 11000 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1402-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
View Details
RF Amplifiers - 1127-2712-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 5000 to 20000 MHz
View Details
RF Amplifiers - 1127-3329-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 0.0 to 4000 MHz
View Details
RF Amplifiers - 1127-1655-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 12000 to 16000 MHz
View Details