DigiKey RF Amplifiers 505-HMC797APM5ETR-ND

Description
RF Amplifier IC VSAT 0Hz ~ 22GHz 32-LFCSP-CAV (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 0Hz ~ 22GHz 32-LFCSP-CAV (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-HMC797APM5ETR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC VSAT 0Hz ~ 22GHz 32-LFCSP-CAV (5x5)

RF Amplifier IC VSAT 0Hz ~ 22GHz 32-LFCSP-CAV (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-HMC797APM5ETR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 22000 MHz
Minimum Gain 13.5 dB
Maximum Gain 13.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1744-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 100 to 20000 MHz
View Details
RF Amplifiers - 1127-3607-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 17500 to 25500 MHz
View Details
RF Amplifiers - 1127-1693-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 100 to 20000 MHz
View Details
RF Amplifiers - 1127-2694-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 30000 MHz
View Details