DigiKey RF Amplifiers 505-HMC7950LS6TR-ND

Description
RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Request a Quote Datasheet
Description
RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-HMC7950LS6TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
505-HMC7950LS6TR-ND
RF Amplifiers 505-HMC7950LS6TR-ND
RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)

RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-HMC7950LS6TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2000 to 28000 MHz
Minimum Gain 15.5 dB
Maximum Gain 15.5 dB
Output Power 16.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1754-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 12000 to 30000 MHz
View Details
RF Amplifiers - 1127-2700-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 24000 to 40000 MHz
View Details
RF Amplifiers - 1127-1758-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details
RF Amplifiers - 1127-3457-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 10000 MHz
View Details