DigiKey RF Amplifiers 505-HMC751LC4TRDKR-ND

Description
RF Amplifier IC VSAT 17GHz ~ 27GHz 24-QFN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 17GHz ~ 27GHz 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-HMC751LC4TRDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC VSAT 17GHz ~ 27GHz 24-QFN (4x4)

RF Amplifier IC VSAT 17GHz ~ 27GHz 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-HMC751LC4TRDKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 17000 to 27000 MHz
Minimum Gain 25 dB
Maximum Gain 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2835-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 1200 to 2200 MHz
View Details
RF Amplifiers - 1127-2628-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10000 to 13000 MHz
View Details
RF Amplifiers - 1127-1752-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13000 to 25000 MHz
View Details
RF Amplifiers - 1127-2679-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 27300 to 33500 MHz
View Details