DigiKey RF Amplifiers 505-HMC742ALP5ETR-ND

Description
RF Amplifier IC LTE, WiMax 70MHz ~ 4GHz 32-QFN (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC LTE, WiMax 70MHz ~ 4GHz 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-HMC742ALP5ETR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC LTE, WiMax 70MHz ~ 4GHz 32-QFN (5x5)

RF Amplifier IC LTE, WiMax 70MHz ~ 4GHz 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-HMC742ALP5ETR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 70 to 4000 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3640-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM, EDGE, W-CDMA
Frequency Range 3500 to 8000 MHz
View Details
RF Amplifiers - 1127-2978-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 5000 MHz
View Details
RF Amplifiers - 1127-1070-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 10000 MHz
View Details
RF Amplifiers - 1127-1436-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 6650 to 7650 MHz
View Details