RF Amplifier IC 15GHz ~ 20GHz 16-CSMT (6x6)
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 505-HMC6981LS6TR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Frequency Range | 15000 to 20000 MHz |
| Minimum Gain | 27 dB |
| Maximum Gain | 27 dB |