RF Amplifier IC General Purpose 200MHz ~ 4GHz SOT-89
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 505-HMC639ST89ETR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | General Purpose |
| Frequency Range | 200 to 4000 MHz |
| Minimum Gain | 13 dB |
| Maximum Gain | 13 dB |