DigiKey RF Amplifiers 505-HMC6380LC4BTRCT-ND

Description
RF Amplifier IC Radar 8GHz ~ 16GHz 24-CSMT (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC Radar 8GHz ~ 16GHz 24-CSMT (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-HMC6380LC4BTRCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC Radar 8GHz ~ 16GHz 24-CSMT (4x4)

RF Amplifier IC Radar 8GHz ~ 16GHz 24-CSMT (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-HMC6380LC4BTRCT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8000 to 16000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1824-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 24000 to 31500 MHz
View Details
RF Amplifiers - 1127-3325-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 24000 to 36000 MHz
View Details
RF Amplifiers - 1127-3443-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 18000 to 32000 MHz
View Details
RF Amplifiers - 1127-1403-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details