DigiKey RF Amplifiers 505-HMC636ST89TRCT-ND

Description
RF Amplifier IC General Purpose 200MHz ~ 4GHz SOT-89
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 200MHz ~ 4GHz SOT-89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-HMC636ST89TRCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 200MHz ~ 4GHz SOT-89

RF Amplifier IC General Purpose 200MHz ~ 4GHz SOT-89

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-HMC636ST89TRCT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 200 to 4000 MHz
Minimum Gain 10 dB
Maximum Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2969-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 400 to 2200 MHz
View Details
RF Amplifiers - 1127-3652-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 21000 to 31000 MHz
View Details
RF Amplifiers - 1127-2733-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 16000 to 33000 MHz
View Details
RF Amplifiers - 1127-3607-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 17500 to 25500 MHz
View Details