RF Amplifier IC General Purpose 5GHz ~ 20GHz 24-QFN (4x4)
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 505-HMC634LC4TR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | General Purpose |
| Frequency Range | 5000 to 20000 MHz |
| Minimum Gain | 21 dB |
| Maximum Gain | 21 dB |