DigiKey RF Amplifiers 505-HMC634-ND

Description
RF Amplifier IC VSAT 5GHz ~ 20GHz Die
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 5GHz ~ 20GHz Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-HMC634-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
505-HMC634-ND
RF Amplifiers 505-HMC634-ND
RF Amplifier IC VSAT 5GHz ~ 20GHz Die

RF Amplifier IC VSAT 5GHz ~ 20GHz Die

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-HMC634-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 5000 to 20000 MHz
Minimum Gain 22 dB
Maximum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3639-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 40000 to 70000 MHz
View Details
RF Amplifiers - 1127-3378-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2000 to 18000 MHz
View Details
RF Amplifiers - 1127-3556-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 200 to 4000 MHz
View Details
RF Amplifiers - 1127-1042-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz
View Details