DigiKey RF Amplifiers 505-HMC625BLP5ETRCT-ND

Description
RF Amplifier IC VSAT 0Hz ~ 6GHz 32-QFN (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 0Hz ~ 6GHz 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-HMC625BLP5ETRCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC VSAT 0Hz ~ 6GHz 32-QFN (5x5)

RF Amplifier IC VSAT 0Hz ~ 6GHz 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-HMC625BLP5ETRCT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 6000 MHz
Minimum Gain 13 dB
Maximum Gain 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2718-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 14000 to 27000 MHz
View Details
RF Amplifiers - 1127-2628-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10000 to 13000 MHz
View Details
RF Amplifiers - 1127-3117-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 17000 MHz
View Details
RF Amplifiers - 1127-3505-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 71000 to 86000 MHz
View Details