DigiKey RF Amplifiers 505-HMC564LC4TR-R5TR-ND

Description
RF Amplifier IC VSAT 7GHz ~ 14GHz 24-QFN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 7GHz ~ 14GHz 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-HMC564LC4TR-R5TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC VSAT 7GHz ~ 14GHz 24-QFN (4x4)

RF Amplifier IC VSAT 7GHz ~ 14GHz 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-HMC564LC4TR-R5TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 6000 to 14000 MHz
Minimum Gain 17 dB
Maximum Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1803-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 400 to 2200 MHz
View Details
RF Amplifiers - 1127-3089-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 24000 to 27000 MHz
View Details
RF Amplifiers - 1127-3307-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 24000 to 40000 MHz
View Details
RF Amplifiers - 1127-1782-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 15000 MHz
View Details