RF Amplifier IC VSAT 13.6GHz ~ 14.9GHz 32-QFN (5x5)
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 505-HMC531LP5ETRCT-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | VSAT |
| Frequency Range | 13600 to 14900 MHz |