RF Amplifier IC General Purpose 0Hz ~ 20GHz Die
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 505-HMC465-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | General Purpose |
| Frequency Range | 0.0 to 20000 MHz |
| Minimum Gain | 18 dB |
| Maximum Gain | 18 dB |