RF Amplifier IC General Purpose 800MHz ~ 1GHz 16-QSOP-EP
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 505-HMC450QS16GE-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | General Purpose |
| Frequency Range | 800 to 1000 MHz |
| Minimum Gain | 26 dB |
| Maximum Gain | 26 dB |