RF Amplifier IC General Purpose 6.5GHz ~ 13.5GHz 16-QFN (3x3)
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 505-HMC441LP3ETR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | General Purpose |
| Frequency Range | 6500 to 13500 MHz |
| Minimum Gain | 13 dB |
| Maximum Gain | 13 dB |