RF Amplifier IC HiperLAN, UNII 5GHz ~ 7GHz 8-MSOP-EP
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 505-HMC407MS8GTR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | Mobile / Wireless Systems; HiperLAN, UNII |
| Frequency Range | 5000 to 7000 MHz |
| Minimum Gain | 15 dB |
| Maximum Gain | 15 dB |