DigiKey RF Amplifiers 505-HMC395-SX-ND

Description
RF Amplifier IC General Purpose 0Hz ~ 4GHz Die
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 0Hz ~ 4GHz Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-HMC395-SX-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
505-HMC395-SX-ND
RF Amplifiers 505-HMC395-SX-ND
RF Amplifier IC General Purpose 0Hz ~ 4GHz Die

RF Amplifier IC General Purpose 0Hz ~ 4GHz Die

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-HMC395-SX-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 4000 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1644-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 2000 to 18000 MHz
View Details
RF Amplifiers - 1127-3652-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 21000 to 31000 MHz
View Details
RF Amplifiers - 1127-3485-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 13000 to 25000 MHz
View Details
RF Amplifiers - 1127-1371-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMax
Frequency Range 3300 to 3800 MHz
View Details