RF Amplifier IC 2.25GHz ~ 2.5GHz 24-QFN (4x4)
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 505-HMC385LP4-ND |
| Product Name | VCOs (Voltage Controlled Oscillators) |
| Package / Form Factor | Surface Mount; 24-VFQFN Exposed Pad |
| Frequency | 2250 to 2500 MHz |
| Phase Noise | -115 dBc/Hz |